Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Type | Fixed |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | MSOP |
No. of Pins | 8Pins |
Output Current | 80mA |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Boost (Step Up) |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9801 |
Frequency | 300kHz |
IC Generic Number | 9801 |
Logic Function Number | 9801 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +80°C |
Output Current Max | 200mA |
Output Voltage | 5V |
Output Voltage Max | 5.2V |
Output Voltage Min | 2.5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
Where can I find additional details, specifications and documents for a XC9801B503KR?
Additional datasheets, footprints and schematics for XC9801B503KR are listed on our Part Details page. You can also find images and similar parts to XC9801B503KR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC9801B503KR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC9801B503KR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC9801B503KR fall under?
The XC9801B503KR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to XC9801B503KR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC9801B503KR you can contact the distributor directly for product support, shipping queries etc.
Is the XC9801B503KR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC9801B503KR have stock available?
There is no stock from authorised distributors for XC9801B503KR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC9801B503KR often in real-time on the comparison pages.
What if I can't find stock of XC9801B503KR?
You can fill out our help required form which you can use to request a quote for XC9801B503KR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.