Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 6V |
DC / DC Converter IC Case | SOT-25 |
No. of Pins | 5Pins |
Output Current | 600mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | 3.45MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 9236 |
Frequency | 3MHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 3.3V |
Primary Input Voltage | 6V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
IC, DCDC SYNCH BUCK 3MHZ 3.3V SOT25 | Farnell |
TORXC9236A33DMR | Avnet Silica |
Where can I find additional details, specifications and documents for a XC9236A33DMR?
Additional datasheets, footprints and schematics for XC9236A33DMR are listed on our Part Details page. You can also find images and similar parts to XC9236A33DMR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC9236A33DMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC9236A33DMR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC9236A33DMR fall under?
The XC9236A33DMR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to XC9236A33DMR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC9236A33DMR you can contact the distributor directly for product support, shipping queries etc.
Is the XC9236A33DMR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC9236A33DMR have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for XC9236A33DMR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC9236A33DMR often in real-time on the comparison pages.
What if I can't find stock of XC9236A33DMR?
You can fill out our help required form which you can use to request a quote for XC9236A33DMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.