Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 6V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 500mA |
Output Voltage Nom. | 1.2V |
Switching Frequency | 1.38MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 9226 |
Frequency | 1.2MHz |
IC Generic Number | 9226 |
Logic Function Number | 9226 |
No. of Outputs | 1Outputs |
Operating Frequency | 600kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 1.25V |
Output Voltage Max | 1.2V |
Primary Input Voltage | 6V |
Supply Voltage Min | 2V |
Switch Output Current Isw Max | 220mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
BUCK CONVERTER, 1.2MHZ SYNC, 9226 | element14 |
Where can I find additional details, specifications and documents for a XC9226A12CMR?
Additional datasheets, footprints and schematics for XC9226A12CMR are listed on our Part Details page. You can also find images and similar parts to XC9226A12CMR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC9226A12CMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC9226A12CMR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC9226A12CMR fall under?
The XC9226A12CMR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to XC9226A12CMR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC9226A12CMR you can contact the distributor directly for product support, shipping queries etc.
Is the XC9226A12CMR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC9226A12CMR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for XC9226A12CMR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC9226A12CMR often in real-time on the comparison pages.
What if I can't find stock of XC9226A12CMR?
You can fill out our help required form which you can use to request a quote for XC9226A12CMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.