Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 650mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | USP-10B |
No. of Pins | 10Pins |
Output Current | 500mA |
Output Voltage Min | 1.8V |
Output Voltage Max | 5V |
Switching Frequency | 1.38MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9131 |
Operating Temperature Min | -40°C |
Output Voltage | 3.3V |
Primary Input Voltage | 5.5V |
IC, BOOST, REG, SYNCHR, USP-10B | element14 |
Ic, Boost, Reg, Synchr, Usp-10B | Newark Electronics |
Where can I find additional details, specifications and documents for a XC9131F05CDR-G?
Additional datasheets, footprints and schematics for XC9131F05CDR-G are listed on our Part Details page. You can also find images and similar parts to XC9131F05CDR-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC9131F05CDR-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC9131F05CDR-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC9131F05CDR-G fall under?
The XC9131F05CDR-G is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to XC9131F05CDR-G when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC9131F05CDR-G you can contact the distributor directly for product support, shipping queries etc.
Is the XC9131F05CDR-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC9131F05CDR-G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for XC9131F05CDR-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC9131F05CDR-G often in real-time on the comparison pages.
What if I can't find stock of XC9131F05CDR-G?
You can fill out our help required form which you can use to request a quote for XC9131F05CDR-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.