Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-25 |
No. of Pins | 5Pins |
Output Current | 100mA |
Output Voltage Min | 10V |
Output Voltage Max | 18V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9119 |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.4A |
Output Voltage | 19.5V |
Primary Input Voltage | 6V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | DC / DC Converter |
CONVERTER, 1MHZ PWM STEP UP, SMD | element14 |
Conv DC-DC Single-OUT Step Up 2.5V to 6V 5-Pin SOT-25 Embossed T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a XC9119D10AMR?
Additional datasheets, footprints and schematics for XC9119D10AMR are listed on our Part Details page. You can also find images and similar parts to XC9119D10AMR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC9119D10AMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC9119D10AMR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC9119D10AMR fall under?
The XC9119D10AMR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to XC9119D10AMR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC9119D10AMR you can contact the distributor directly for product support, shipping queries etc.
Is the XC9119D10AMR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC9119D10AMR have stock available?
Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for XC9119D10AMR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC9119D10AMR often in real-time on the comparison pages.
What if I can't find stock of XC9119D10AMR?
You can fill out our help required form which you can use to request a quote for XC9119D10AMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.