Status: | Unknown |
---|---|
Series: | XC Family XC88x Series Microcontrollers |
RoHS: | Unknown |
Product Range | XC Family XC88x Series Microcontrollers |
---|---|
CPU Speed | 24MHz |
Program Memory Size | 32KB |
RAM Memory Size | 1.75KB |
No. of Pins | 48Pins |
MCU Case Style | TQFP |
No. of I/O's | 34I/O's |
Embedded Interface Type | CAN SPI UART |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 2.7V |
MCU Family | XC |
MCU Series | XC88x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | 8051 |
MCU, 8BIT, 24MHZ, TQFP-48 | element14 |
MCU 8-Bit XC800 8051 CISC 32KB Flash 2.5V/5V 48-Pin TQFP T/R | Avnet America |
Mcu, 8-Bit, 24Mhz, Tqfp-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a XC886CM8FFI5VACFXUMA1?
Additional datasheets, footprints and schematics for XC886CM8FFI5VACFXUMA1 are listed on our Part Details page. You can also find images and similar parts to XC886CM8FFI5VACFXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC886CM8FFI5VACFXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC886CM8FFI5VACFXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC886CM8FFI5VACFXUMA1 fall under?
The XC886CM8FFI5VACFXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to XC886CM8FFI5VACFXUMA1 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC886CM8FFI5VACFXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the XC886CM8FFI5VACFXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC886CM8FFI5VACFXUMA1 have stock available?
Authorised distributors including element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for XC886CM8FFI5VACFXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC886CM8FFI5VACFXUMA1 often in real-time on the comparison pages.
What if I can't find stock of XC886CM8FFI5VACFXUMA1?
You can fill out our help required form which you can use to request a quote for XC886CM8FFI5VACFXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.