Status: | Unknown |
---|---|
Series: | XC Family XC86x Series Microcontrollers |
RoHS: | Unknown |
Product Range | XC Family XC86x Series Microcontrollers |
---|---|
CPU Speed | 27MHz |
Program Memory Size | 16KB |
RAM Memory Size | 768Byte |
No. of Pins | 38Pins |
MCU Case Style | TSSOP |
No. of I/O's | 27I/O's |
Embedded Interface Type | SPI UART |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
MCU Family | XC |
MCU Series | XC86x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | XC800 |
MCU 8-Bit XC800 8051 CISC 16KB Flash 3.3V/5V 38-Pin TSSOP T/R | Avnet America |
MCU, 8BIT, 8051, 27MHZ, TSSOP-38 | Farnell |
Where can I find additional details, specifications and documents for a XC8664FRIBEFXUMA1?
Additional datasheets, footprints and schematics for XC8664FRIBEFXUMA1 are listed on our Part Details page. You can also find images and similar parts to XC8664FRIBEFXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC8664FRIBEFXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC8664FRIBEFXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC8664FRIBEFXUMA1 fall under?
The XC8664FRIBEFXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to XC8664FRIBEFXUMA1 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC8664FRIBEFXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the XC8664FRIBEFXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC8664FRIBEFXUMA1 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for XC8664FRIBEFXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC8664FRIBEFXUMA1 often in real-time on the comparison pages.
What if I can't find stock of XC8664FRIBEFXUMA1?
You can fill out our help required form which you can use to request a quote for XC8664FRIBEFXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.