Status: | Unknown |
---|---|
Series: | XC Family XC83X Series Microcontrollers |
RoHS: | Unknown |
Product Range | XC Family XC83X Series Microcontrollers |
---|---|
CPU Speed | 24MHz |
Program Memory Size | 8KB, 8KB |
RAM Memory Size | 512Byte |
No. of Pins | 28Pins |
MCU Case Style | TSSOP |
No. of I/O's | 25I/O's |
Embedded Interface Type | I2C UART |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 2.7V |
MCU Family | XC |
MCU Series | XC83x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | XC800 |
MPU Core Size | 8bit |
No. of PWM Channels | 6 |
No. of Timers | 3 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC RTC Timer |
Supply Voltage Range | 2.3V to 2.7V |
MCU, 8BIT, XC800, 24MHZ, TSSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a XC836MT2FRIABFXUMA1?
Additional datasheets, footprints and schematics for XC836MT2FRIABFXUMA1 are listed on our Part Details page. You can also find images and similar parts to XC836MT2FRIABFXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC836MT2FRIABFXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC836MT2FRIABFXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC836MT2FRIABFXUMA1 fall under?
The XC836MT2FRIABFXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to XC836MT2FRIABFXUMA1 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC836MT2FRIABFXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the XC836MT2FRIABFXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC836MT2FRIABFXUMA1 have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for XC836MT2FRIABFXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC836MT2FRIABFXUMA1 often in real-time on the comparison pages.
What if I can't find stock of XC836MT2FRIABFXUMA1?
You can fill out our help required form which you can use to request a quote for XC836MT2FRIABFXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.