Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
1,208
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
2,788
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
1,208
in stock
|
Buy Now | |
element14
from US$0.74
|
1,208
in stock
|
Buy Now | |
Distrelec
from US$1.26
|
45
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Battery Type | Li-Ion |
---|---|
Input Voltage | 6V |
Battery Charge Voltage | 2.9V |
Charge Current Max | 800mA |
Battery IC Case Style | SOT-25 |
No. of Pins | 5Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 6802 |
Operating Temperature Range | -40°C to +85°C |
Ic, Battery Charger, Li-Ion, Sot-25 | Newark Electronics |
IC, BATTERY CHARGER, LI-ION, SOT-25 | element14 |
Torex Battery Charging IC 6V 800mA SOT-25 SMD Li-Ion / Li-Polymer | Distrelec |
Constant Current/Constant Voltage/Linear Charge Management Li-Ion 800mA 4.2V 5-Pin SOT-25 T/R | Avnet America |
Where can I find additional details, specifications and documents for a XC6802A42XMR-G?
Additional datasheets, footprints and schematics for XC6802A42XMR-G are listed on our Part Details page. You can also find images and similar parts to XC6802A42XMR-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC6802A42XMR-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC6802A42XMR-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC6802A42XMR-G fall under?
The XC6802A42XMR-G is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to XC6802A42XMR-G when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC6802A42XMR-G you can contact the distributor directly for product support, shipping queries etc.
Is the XC6802A42XMR-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC6802A42XMR-G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for XC6802A42XMR-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC6802A42XMR-G often in real-time on the comparison pages.
What if I can't find stock of XC6802A42XMR-G?
You can fill out our help required form which you can use to request a quote for XC6802A42XMR-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.