Status: | Unknown |
---|---|
Series: | 15V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 28V |
Fixed Output Voltage Nom. | 15V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 650mV |
LDO Regulator Case Style | SOT-25 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 15V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 6701 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.15A |
Output Voltage Nom. | 15V |
Primary Input Voltage | 17V |
Supply Voltage Max | 28V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive Voltage |
LDO, 28V INPUT, 15V OUTPUT, SOT25 | Farnell |
Where can I find additional details, specifications and documents for a XC6701BF02MR?
Additional datasheets, footprints and schematics for XC6701BF02MR are listed on our Part Details page. You can also find images and similar parts to XC6701BF02MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC6701BF02MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC6701BF02MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC6701BF02MR fall under?
The XC6701BF02MR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to XC6701BF02MR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC6701BF02MR you can contact the distributor directly for product support, shipping queries etc.
Is the XC6701BF02MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC6701BF02MR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XC6701BF02MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC6701BF02MR often in real-time on the comparison pages.
What if I can't find stock of XC6701BF02MR?
You can fill out our help required form which you can use to request a quote for XC6701BF02MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.