Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.2V |
Input Voltage Max | 5V |
DC / DC Converter IC Case | SOT-26 |
No. of Pins | 6Pins |
Output Current | 50mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5V |
Adjustable Output Voltage Max | -1.2V |
Topology | Inverting |
Operating Temperature Max | 80°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 6351 |
Frequency | 120kHz |
IC Generic Number | 6351 |
Logic Function Number | 6351 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +80°C |
Output Voltage | 300mV |
Output Voltage Max | -1.2V |
Output Voltage Min | -5V |
Primary Input Voltage | 5V |
Supply Voltage Min | 1.2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Inverting |
Where can I find additional details, specifications and documents for a XC6351A120MR?
Additional datasheets, footprints and schematics for XC6351A120MR are listed on our Part Details page. You can also find images and similar parts to XC6351A120MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC6351A120MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC6351A120MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC6351A120MR fall under?
The XC6351A120MR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to XC6351A120MR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC6351A120MR you can contact the distributor directly for product support, shipping queries etc.
Is the XC6351A120MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC6351A120MR have stock available?
There is no stock from authorised distributors for XC6351A120MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC6351A120MR often in real-time on the comparison pages.
What if I can't find stock of XC6351A120MR?
You can fill out our help required form which you can use to request a quote for XC6351A120MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.