Status: | Unknown |
---|---|
Series: | 5V 250mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 250mA |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 5V 250mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 62 |
IC Generic Number | 62 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 0.25A |
Output Voltage Nom. | 5V |
Primary Input Voltage | 6V |
Supply Voltage Max | 10V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive Fixed LDO |
IC, V REG LDO +5.0V, SMD, SOT-89-3 | element14 |
Where can I find additional details, specifications and documents for a XC62FP5002PR?
Additional datasheets, footprints and schematics for XC62FP5002PR are listed on our Part Details page. You can also find images and similar parts to XC62FP5002PR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC62FP5002PR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC62FP5002PR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC62FP5002PR fall under?
The XC62FP5002PR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to XC62FP5002PR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC62FP5002PR you can contact the distributor directly for product support, shipping queries etc.
Is the XC62FP5002PR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC62FP5002PR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for XC62FP5002PR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC62FP5002PR often in real-time on the comparison pages.
What if I can't find stock of XC62FP5002PR?
You can fill out our help required form which you can use to request a quote for XC62FP5002PR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.