Status: | Unknown |
---|---|
Series: | 2.5V 300mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.6V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 240mV |
LDO Regulator Case Style | SOT-25 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2.5V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Nom. | 2.5V |
Primary Input Voltage | 5.5V |
Torex LDO Voltage Regulator 2.5V 300mA SOT-25 | Distrelec |
Ldo, 300Ma, 2.5V, Hs, Ln, Sot-25 | Newark Electronics |
LDO, 300MA, 2.5V, HS, LN, SOT-25 | element14 |
LDO Regulator Pos 2.5V 0.3A 5-Pin SOT-25 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a XC6223H251MR-G?
Additional datasheets, footprints and schematics for XC6223H251MR-G are listed on our Part Details page. You can also find images and similar parts to XC6223H251MR-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC6223H251MR-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC6223H251MR-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC6223H251MR-G fall under?
The XC6223H251MR-G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to XC6223H251MR-G when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC6223H251MR-G you can contact the distributor directly for product support, shipping queries etc.
Is the XC6223H251MR-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC6223H251MR-G have stock available?
Authorised distributors including Distrelec, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for XC6223H251MR-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC6223H251MR-G often in real-time on the comparison pages.
What if I can't find stock of XC6223H251MR-G?
You can fill out our help required form which you can use to request a quote for XC6223H251MR-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.