Status: | Unknown |
---|---|
Series: | 1.8V 700mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.7V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 700mA |
Dropout Voltage Vdo | 220mV |
LDO Regulator Case Style | SOT-25 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1.8V 700mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 1.8V |
Output Voltage Nom. | 1.8V |
Primary Input Voltage | 6V |
Fixed LDO Voltage Regulator, 1.7V to 6V, 220mV Dropout, 1.8Vout, 700mAout, SOT-25-5 | Avnet America |
IC, LDO, 700MA, 1.8V, SOT-25 | Farnell |
Where can I find additional details, specifications and documents for a XC6222D181MR-G?
Additional datasheets, footprints and schematics for XC6222D181MR-G are listed on our Part Details page. You can also find images and similar parts to XC6222D181MR-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC6222D181MR-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC6222D181MR-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC6222D181MR-G fall under?
The XC6222D181MR-G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to XC6222D181MR-G when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC6222D181MR-G you can contact the distributor directly for product support, shipping queries etc.
Is the XC6222D181MR-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC6222D181MR-G have stock available?
Authorised distributors including Avnet America, Farnell and Avnet Silica have stock available or on a lead time for XC6222D181MR-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC6222D181MR-G often in real-time on the comparison pages.
What if I can't find stock of XC6222D181MR-G?
You can fill out our help required form which you can use to request a quote for XC6222D181MR-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.