Status: | Unknown |
---|---|
Series: | 3.3V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Outputs | 1Outputs |
Output Voltage Nom. | 3.3V |
IC, LDO REGULATOR, 0.5A, 3.3V, SOT89-3 | Farnell |
Where can I find additional details, specifications and documents for a XC6214P332PR?
Additional datasheets, footprints and schematics for XC6214P332PR are listed on our Part Details page. You can also find images and similar parts to XC6214P332PR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC6214P332PR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC6214P332PR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC6214P332PR fall under?
The XC6214P332PR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to XC6214P332PR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC6214P332PR you can contact the distributor directly for product support, shipping queries etc.
Is the XC6214P332PR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC6214P332PR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for XC6214P332PR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC6214P332PR often in real-time on the comparison pages.
What if I can't find stock of XC6214P332PR?
You can fill out our help required form which you can use to request a quote for XC6214P332PR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.