Status: | Unknown |
---|---|
Series: | 3V 700mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 700mA |
Dropout Voltage Vdo | 100mV |
LDO Regulator Case Style | SOT-89 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3V 700mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 6210 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 0.8A |
Output Voltage Nom. | 3V |
Primary Input Voltage | 4V |
Supply Voltage Max | 6V |
Supply Voltage Min | 1.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | High Active with No Pull-Down Resistor |
V REG ULTRA-LDO 3.0V, SMD, SOT-89-5 | element14 |
LDO Regulator Pos 3V 0.5A 5-Pin SOT-89 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a XC6210B302PR?
Additional datasheets, footprints and schematics for XC6210B302PR are listed on our Part Details page. You can also find images and similar parts to XC6210B302PR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC6210B302PR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC6210B302PR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC6210B302PR fall under?
The XC6210B302PR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to XC6210B302PR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC6210B302PR you can contact the distributor directly for product support, shipping queries etc.
Is the XC6210B302PR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC6210B302PR have stock available?
Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for XC6210B302PR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC6210B302PR often in real-time on the comparison pages.
What if I can't find stock of XC6210B302PR?
You can fill out our help required form which you can use to request a quote for XC6210B302PR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.