Status: | Unknown |
---|---|
Series: | XC Family XC22X Series Microcontrollers |
RoHS: | Unknown |
Product Range | XC Family XC22X Series Microcontrollers |
---|---|
Architecture | C166 |
No. of Bits | 16bit |
CPU Speed | 66MHz |
Program Memory Size | 160KB |
RAM Memory Size | 10KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 49I/O's |
Embedded Interface Type | CAN I2C I2S LIN SPI UART |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
MCU Family | XC |
MCU Series | XC22X |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Mcu, 16Bit, C166, 66Mhz, Lqfp-64 | Newark Electronics |
MCU 16-Bit/32-Bit XC2000 C166 CISC/DSP/RISC 160KB Flash 3.3V/5V 64-Pin LQFP T/R | Avnet America |
MCU, 16BIT, C166, 66MHZ, LQFP-64 | element14 |
Where can I find additional details, specifications and documents for a XC2234L20F66LRAAKXUMA1?
Additional datasheets, footprints and schematics for XC2234L20F66LRAAKXUMA1 are listed on our Part Details page. You can also find images and similar parts to XC2234L20F66LRAAKXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC2234L20F66LRAAKXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC2234L20F66LRAAKXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC2234L20F66LRAAKXUMA1 fall under?
The XC2234L20F66LRAAKXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to XC2234L20F66LRAAKXUMA1 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC2234L20F66LRAAKXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the XC2234L20F66LRAAKXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC2234L20F66LRAAKXUMA1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for XC2234L20F66LRAAKXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC2234L20F66LRAAKXUMA1 often in real-time on the comparison pages.
What if I can't find stock of XC2234L20F66LRAAKXUMA1?
You can fill out our help required form which you can use to request a quote for XC2234L20F66LRAAKXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.