Status: | Unknown |
---|---|
Series: | XLamp XB-D Series |
RoHS: | Unknown |
Product Range | XLamp XB-D Series |
---|---|
LED Color | Royal Blue |
Wavelength Typ | 465nm |
Viewing Angle | 135° |
Luminous Flux @ Test | - |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 3.1V |
Where can I find additional details, specifications and documents for a XBDROY-00-0000-000000N01?
Additional datasheets, footprints and schematics for XBDROY-00-0000-000000N01 are listed on our Part Details page. You can also find images and similar parts to XBDROY-00-0000-000000N01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XBDROY-00-0000-000000N01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XBDROY-00-0000-000000N01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XBDROY-00-0000-000000N01 fall under?
The XBDROY-00-0000-000000N01 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XBDROY-00-0000-000000N01 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XBDROY-00-0000-000000N01 you can contact the distributor directly for product support, shipping queries etc.
Is the XBDROY-00-0000-000000N01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XBDROY-00-0000-000000N01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for XBDROY-00-0000-000000N01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XBDROY-00-0000-000000N01 often in real-time on the comparison pages.
What if I can't find stock of XBDROY-00-0000-000000N01?
You can fill out our help required form which you can use to request a quote for XBDROY-00-0000-000000N01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.