Status: | Unknown |
---|---|
Series: | XLamp XB-D Series |
RoHS: | Unknown |
Prices starting from US$0.82
Product Range | XLamp XB-D Series |
---|---|
LED Colour | Red |
Wavelength Typ | 630nm |
Viewing Angle | 140° |
Luminous Flux @ Test | 67.2lm |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 2.25V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 3W |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Dome |
No. of Pins | 3Pins |
Opto Case Style | 1010 |
Power @ Test | 0.8W |
Where can I find additional details, specifications and documents for a XBDRED-00-0000-000000701?
Additional datasheets, footprints and schematics for XBDRED-00-0000-000000701 are listed on our Part Details page. You can also find images and similar parts to XBDRED-00-0000-000000701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XBDRED-00-0000-000000701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XBDRED-00-0000-000000701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XBDRED-00-0000-000000701 fall under?
The XBDRED-00-0000-000000701 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XBDRED-00-0000-000000701 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XBDRED-00-0000-000000701 you can contact the distributor directly for product support, shipping queries etc.
Is the XBDRED-00-0000-000000701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XBDRED-00-0000-000000701 have stock available?
Authorised distributors including element14, RS, Newark Electronics, WPG Americas and TTI Europe have stock available or on a lead time for XBDRED-00-0000-000000701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XBDRED-00-0000-000000701 often in real-time on the comparison pages.
What if I can't find stock of XBDRED-00-0000-000000701?
You can fill out our help required form which you can use to request a quote for XBDRED-00-0000-000000701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.