Status: | Unknown |
---|---|
Series: | XLamp XB-D Series |
RoHS: | Unknown |
Product Range | XLamp XB-D Series |
---|---|
LED Color | Amber |
Wavelength Typ | 595nm |
Viewing Angle | 140° |
Luminous Flux @ Test | 73.9lm |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 2.25V |
Where can I find additional details, specifications and documents for a XBDAMB-00-0000-000000801?
Additional datasheets, footprints and schematics for XBDAMB-00-0000-000000801 are listed on our Part Details page. You can also find images and similar parts to XBDAMB-00-0000-000000801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XBDAMB-00-0000-000000801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XBDAMB-00-0000-000000801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XBDAMB-00-0000-000000801 fall under?
The XBDAMB-00-0000-000000801 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XBDAMB-00-0000-000000801 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XBDAMB-00-0000-000000801 you can contact the distributor directly for product support, shipping queries etc.
Is the XBDAMB-00-0000-000000801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XBDAMB-00-0000-000000801 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for XBDAMB-00-0000-000000801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XBDAMB-00-0000-000000801 often in real-time on the comparison pages.
What if I can't find stock of XBDAMB-00-0000-000000801?
You can fill out our help required form which you can use to request a quote for XBDAMB-00-0000-000000801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.