Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Applications | RF Communications Wireless Connectivity-ZigBee |
---|---|
MCU Supported Families | HCS08 |
Wireless Protocol | - |
Data Rate | 10Kbps |
Module Interface | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Processor Type | ARM Cortex-M3 |
Supply Voltage Range | 2.7V to 3.6V |
XBee 865/868 Low Power (10 Kbps) U.FL Antenna connector | Symmetry Electronics |
MOD, XBEE 868LP, U.FL CONN, SMT | Farnell |
Where can I find additional details, specifications and documents for a XB8-DPUS-001?
Additional datasheets, footprints and schematics for XB8-DPUS-001 are listed on our Part Details page. You can also find images and similar parts to XB8-DPUS-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB8-DPUS-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB8-DPUS-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB8-DPUS-001 fall under?
The XB8-DPUS-001 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to XB8-DPUS-001 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB8-DPUS-001 you can contact the distributor directly for product support, shipping queries etc.
Is the XB8-DPUS-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB8-DPUS-001 have stock available?
Authorised distributors including Symmetry Electronics, element14 and Farnell have stock available or on a lead time for XB8-DPUS-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB8-DPUS-001 often in real-time on the comparison pages.
What if I can't find stock of XB8-DPUS-001?
You can fill out our help required form which you can use to request a quote for XB8-DPUS-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.