Status: | Unknown |
---|---|
Series: | Harmony XB7 Series |
RoHS: | Compliant |
Product Range | Harmony XB7 Series |
---|---|
Contact Configuration | SPST-NO, SPST-NC |
Switch Operation | Push-Key Release |
Switch Terminals | Screw Clamp |
Contact Current Max | 750mA |
RoHS Compliant | Yes |
Switch: emergency stop with key | Transfer Multisort Elektronik |
Switch, Emergency Stop, Pushbutton, Spdt, 750Ma, 240Vac | Newark Electronics |
Switch, Pushbutton, Estop maintained, key release, 22mm, Harmony XB7 Series | Schneider Electric XB7NS9445 | RS Americas |
Where can I find additional details, specifications and documents for a XB7NS9445?
Additional datasheets, footprints and schematics for XB7NS9445 are listed on our Part Details page. You can also find images and similar parts to XB7NS9445 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB7NS9445 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB7NS9445 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB7NS9445 fall under?
The XB7NS9445 is listed under Switches & Relays > Switches > Key - Keylock Operated Switches.
Can I view similar or alternative parts?
You can view similar parts to XB7NS9445 when available in the Key - Keylock Operated Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB7NS9445 you can contact the distributor directly for product support, shipping queries etc.
Is the XB7NS9445 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XB7NS9445 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for XB7NS9445.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB7NS9445 often in real-time on the comparison pages.
What if I can't find stock of XB7NS9445?
You can fill out our help required form which you can use to request a quote for XB7NS9445 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.