Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Switch Terminals | Screw Clamp |
Contact Current Max | 600mA |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Nom | 250V |
RoHS Compliant | Yes |
Switch: rotary with key | Transfer Multisort Elektronik |
Switch, Keylock | RS Americas |
22mm Key Swtich 2 Pos. 1NO Ronis 455 | RS |
Switch, Key Operated, 2 Position, 240Vac | Newark Electronics |
KEY LOCK SW, SPST-NO, 240V, SCREW CLAMP | Farnell |
Where can I find additional details, specifications and documents for a XB7NG21?
Additional datasheets, footprints and schematics for XB7NG21 are listed on our Part Details page. You can also find images and similar parts to XB7NG21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB7NG21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB7NG21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB7NG21 fall under?
The XB7NG21 is listed under Switches & Relays > Switches > Key - Keylock Operated Switches.
Can I view similar or alternative parts?
You can view similar parts to XB7NG21 when available in the Key - Keylock Operated Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB7NG21 you can contact the distributor directly for product support, shipping queries etc.
Is the XB7NG21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB7NG21 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for XB7NG21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB7NG21 often in real-time on the comparison pages.
What if I can't find stock of XB7NG21?
You can fill out our help required form which you can use to request a quote for XB7NG21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.