XB7EV08MP3 Panel Mount Indicators, Bases & Lenses by Schneider Electric

PANEL MOUNT INDICATOR, LED, 22MM, ORANGE, 230V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.65

Distributor Stock
Logo for Farnell
Farnell
from US$15.65
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

LED Color Orange
Operating Voltage 230VAC
Mounting Hole Dia 22mm
Forward Current If 20mA
IP / NEMA Rating IP20, IP65
Forward Voltage 230V
RoHS Compliant Yes

Alternative Descriptions

LED PANEL INDICATOR, 22MM, ORG, 230VAC | Farnell
Panel Mount Indicator, Led, 22Mm, Orange, 230V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XB7EV08MP3?

Additional datasheets, footprints and schematics for XB7EV08MP3 are listed on our Part Details page. You can also find images and similar parts to XB7EV08MP3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XB7EV08MP3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB7EV08MP3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XB7EV08MP3 fall under?

The XB7EV08MP3 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.

Can I view similar or alternative parts?

You can view similar parts to XB7EV08MP3 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XB7EV08MP3 you can contact the distributor directly for product support, shipping queries etc.

Is the XB7EV08MP3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XB7EV08MP3 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for XB7EV08MP3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XB7EV08MP3 often in real-time on the comparison pages.

What if I can't find stock of XB7EV08MP3?

You can fill out our help required form which you can use to request a quote for XB7EV08MP3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay