Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.07
LED Color | Blue |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 22mm |
Forward Current If | 27mA |
IP / NEMA Rating | IP20, IP65 |
Forward Voltage | 24V |
RoHS Compliant | Yes |
Led Panel Indicator, 22Mm, Blu, 24V | Newark Electronics |
LED PANEL INDICATOR, 22MM, BLU, 24V | element14 |
Indicator Pilot Light 22mm mnt Integrated LED Blue 24v | Schneider Electric XB7EV06BP | RS Americas |
Control lamp | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a XB7EV06BP?
Additional datasheets, footprints and schematics for XB7EV06BP are listed on our Part Details page. You can also find images and similar parts to XB7EV06BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB7EV06BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB7EV06BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB7EV06BP fall under?
The XB7EV06BP is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB7EV06BP when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB7EV06BP you can contact the distributor directly for product support, shipping queries etc.
Is the XB7EV06BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB7EV06BP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for XB7EV06BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB7EV06BP often in real-time on the comparison pages.
What if I can't find stock of XB7EV06BP?
You can fill out our help required form which you can use to request a quote for XB7EV06BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.