Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.21
LED Color | Yellow |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 22mm |
Forward Current If | 20mA |
IP / NEMA Rating | IP20, IP65 |
Forward Voltage | 230V |
RoHS Compliant | Yes |
Control lamp | Transfer Multisort Elektronik |
PILOT LIGHT - LED - Yellow - 230v | RS |
Pilot Light | Amar Radio Corporation |
Panel Mount Indicator, Led, 22Mm, Yellow, 230V | Newark Electronics |
Electric XB7 Yellow LEDIndicator 22mm Cutout IP20 IP54 230 to 240Vac 16 to 20 mA | Schneider Electric XB7EV05MP | RS Americas |
LED PANEL INDICATOR, 22MM, YEL, 230VAC | Farnell |
Where can I find additional details, specifications and documents for a XB7EV05MP?
Additional datasheets, footprints and schematics for XB7EV05MP are listed on our Part Details page. You can also find images and similar parts to XB7EV05MP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB7EV05MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB7EV05MP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB7EV05MP fall under?
The XB7EV05MP is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB7EV05MP when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB7EV05MP you can contact the distributor directly for product support, shipping queries etc.
Is the XB7EV05MP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB7EV05MP have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Amar Radio Corporation, Newark Electronics and RS Americas have stock available or on a lead time for XB7EV05MP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB7EV05MP often in real-time on the comparison pages.
What if I can't find stock of XB7EV05MP?
You can fill out our help required form which you can use to request a quote for XB7EV05MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.