Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Yellow |
---|---|
Operating Voltage | 120VAC |
Mounting Hole Dia | 22mm |
Forward Current If | 21mA |
IP / NEMA Rating | IP20, IP65 |
Forward Voltage | 120V |
RoHS Compliant | Yes |
Control lamp | Transfer Multisort Elektronik |
Indicator Pilot Light 22mm mnt Integrated LED Yellow 120VAC | Schneider Electric XB7EV05GP | RS Americas |
Panel Mount Indicator, Led, 22Mm, Yellow, 120V | Newark Electronics |
LED PANEL INDICATOR, 22MM, YEL, 120VAC | Farnell |
Where can I find additional details, specifications and documents for a XB7EV05GP?
Additional datasheets, footprints and schematics for XB7EV05GP are listed on our Part Details page. You can also find images and similar parts to XB7EV05GP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB7EV05GP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB7EV05GP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB7EV05GP fall under?
The XB7EV05GP is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB7EV05GP when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB7EV05GP you can contact the distributor directly for product support, shipping queries etc.
Is the XB7EV05GP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB7EV05GP have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for XB7EV05GP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB7EV05GP often in real-time on the comparison pages.
What if I can't find stock of XB7EV05GP?
You can fill out our help required form which you can use to request a quote for XB7EV05GP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.