Status: | Unknown |
---|---|
Series: | Harmony XB7 |
RoHS: | Unknown |
Prices starting from US$8.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.75
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.41
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$38.91
|
6
in stock
|
Buy Now | |
element14
from US$19.37
|
6
in stock
|
Buy Now | |
RS Americas
from US$34.06
|
4
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$21.25
|
-
|
Buy Now |
LED Color | Red |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 22mm |
Forward Current If | 20mA |
Luminous Intensity | - |
IP / NEMA Rating | IP20 IP65 |
Product Range | Harmony XB7 |
Forward Voltage | 230V |
Control lamp | Transfer Multisort Elektronik |
Led Panel Indicator, 22Mm, Red, 230Vac | Newark Electronics |
LED PANEL INDICATOR, 22MM, RED, 230VAC | element14 |
Panel Mount Indicator LED 22mm 240 VAC Screws Red Harmony XB7 Series | Schneider Electric XB7EV04MP | RS Americas |
Pilot Light | Amar Radio Corporation |
Schneider Electric XB7EV04MP 230-240V Control Station Indicator Red LED | Rapid Electronics |
Where can I find additional details, specifications and documents for a XB7EV04MP?
Additional datasheets, footprints and schematics for XB7EV04MP are listed on our Part Details page. You can also find images and similar parts to XB7EV04MP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB7EV04MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB7EV04MP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB7EV04MP fall under?
The XB7EV04MP is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to XB7EV04MP when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB7EV04MP you can contact the distributor directly for product support, shipping queries etc.
Is the XB7EV04MP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB7EV04MP have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for XB7EV04MP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB7EV04MP often in real-time on the comparison pages.
What if I can't find stock of XB7EV04MP?
You can fill out our help required form which you can use to request a quote for XB7EV04MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.