Status: | Unknown |
---|---|
Series: | Harmony XB6E Series |
RoHS: | Compliant |
Prices starting from US$25.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.79
|
No stock
|
Buy Now |
Product Range | Harmony XB6E Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | Push-Pull |
Switch Terminals | Quick Connect, Solder |
Contact Current Max | 1.5A |
Contact Voltage AC Nom | 120V |
RoHS Compliant | Yes |
KEY LOCK SW, SPDT120V, QC/SOLDER | Farnell |
Where can I find additional details, specifications and documents for a XB6EDG221P?
Additional datasheets, footprints and schematics for XB6EDG221P are listed on our Part Details page. You can also find images and similar parts to XB6EDG221P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB6EDG221P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB6EDG221P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB6EDG221P fall under?
The XB6EDG221P is listed under Switches & Relays > Switches > Key - Keylock Operated Switches.
Can I view similar or alternative parts?
You can view similar parts to XB6EDG221P when available in the Key - Keylock Operated Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB6EDG221P you can contact the distributor directly for product support, shipping queries etc.
Is the XB6EDG221P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XB6EDG221P have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XB6EDG221P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB6EDG221P often in real-time on the comparison pages.
What if I can't find stock of XB6EDG221P?
You can fill out our help required form which you can use to request a quote for XB6EDG221P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.