Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Blue |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 16mm |
IP / NEMA Rating | IP65 |
RoHS Compliant | Yes |
Pilot Light, 16Mm, Blue, 24V | Newark Electronics |
LED PANEL INDICATOR, 16MM, BLU, 24V | Farnell |
Where can I find additional details, specifications and documents for a XB6ECV6BP?
Additional datasheets, footprints and schematics for XB6ECV6BP are listed on our Part Details page. You can also find images and similar parts to XB6ECV6BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB6ECV6BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB6ECV6BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB6ECV6BP fall under?
The XB6ECV6BP is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB6ECV6BP when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB6ECV6BP you can contact the distributor directly for product support, shipping queries etc.
Is the XB6ECV6BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB6ECV6BP have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for XB6ECV6BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB6ECV6BP often in real-time on the comparison pages.
What if I can't find stock of XB6ECV6BP?
You can fill out our help required form which you can use to request a quote for XB6ECV6BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.