XB6EAV5BP Panel Mount Indicators, Bases & Lenses by Schneider Electric

PILOT LIGHT, 16MM, YELLOW, 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.31

Distributor Stock
Logo for Farnell
Farnell
from US$14.31
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

LED Color Yellow
Operating Voltage 24V
Mounting Hole Dia 16mm
IP / NEMA Rating IP65
RoHS Compliant Yes

Alternative Descriptions

LED PANEL INDICATOR, 16MM, YEL, 24V | Farnell
Pilot Light, 16Mm, Yellow, 24V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XB6EAV5BP?

Additional datasheets, footprints and schematics for XB6EAV5BP are listed on our Part Details page. You can also find images and similar parts to XB6EAV5BP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XB6EAV5BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB6EAV5BP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XB6EAV5BP fall under?

The XB6EAV5BP is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.

Can I view similar or alternative parts?

You can view similar parts to XB6EAV5BP when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XB6EAV5BP you can contact the distributor directly for product support, shipping queries etc.

Is the XB6EAV5BP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XB6EAV5BP have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for XB6EAV5BP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XB6EAV5BP often in real-time on the comparison pages.

What if I can't find stock of XB6EAV5BP?

You can fill out our help required form which you can use to request a quote for XB6EAV5BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay