Status: | Unknown |
---|---|
Series: | Harmony XB6 Series |
RoHS: | Unknown |
No distributors results available
LED Color | Yellow |
---|---|
Operating Voltage | 120V |
Mounting Hole Dia | 16mm |
Forward Current If | 15mA |
IP / NEMA Rating | IP65, NEMA 4, NEMA 4X, NEMA 13 |
Product Range | Harmony XB6 Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a XB6DV5GB?
Additional datasheets, footprints and schematics for XB6DV5GB are listed on our Part Details page. You can also find images and similar parts to XB6DV5GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB6DV5GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB6DV5GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB6DV5GB fall under?
The XB6DV5GB is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB6DV5GB when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB6DV5GB you can contact the distributor directly for product support, shipping queries etc.
Is the XB6DV5GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB6DV5GB have stock available?
There is no stock from authorised distributors for XB6DV5GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB6DV5GB often in real-time on the comparison pages.
What if I can't find stock of XB6DV5GB?
You can fill out our help required form which you can use to request a quote for XB6DV5GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.