Status: | Unknown |
---|---|
Series: | Harmony XB6 Series |
RoHS: | Unknown |
LED Color | White |
---|---|
Operating Voltage | 120V |
Mounting Hole Dia | 16mm |
Forward Current If | 15mA |
IP / NEMA Rating | IP65, NEMA 4, NEMA 4X, NEMA 13 |
Product Range | Harmony XB6 Series |
RoHS Compliant | Yes |
Led Pilot Light, White, 16Mm, 120V | Newark Electronics |
Where can I find additional details, specifications and documents for a XB6DV1GB?
Additional datasheets, footprints and schematics for XB6DV1GB are listed on our Part Details page. You can also find images and similar parts to XB6DV1GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB6DV1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB6DV1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB6DV1GB fall under?
The XB6DV1GB is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB6DV1GB when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB6DV1GB you can contact the distributor directly for product support, shipping queries etc.
Is the XB6DV1GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB6DV1GB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for XB6DV1GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB6DV1GB often in real-time on the comparison pages.
What if I can't find stock of XB6DV1GB?
You can fill out our help required form which you can use to request a quote for XB6DV1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.