Status: | Unknown |
---|---|
Series: | XB6 Series |
RoHS: | Unknown |
Product Range | XB6 Series |
---|---|
Contact Configuration | SPDT-1NO, SPDT-NC |
Switch Operation | On |
Switch Terminals | Quick Connect |
Contact Current Max | 1.5A |
Contact Voltage AC Nom | 240V |
RoHS Compliant | Yes |
16mm Selector Switch 2 Pos. 1NO 1NC | RS |
Switch, Selector, 1No/1Nc, 5A, 240V | Newark Electronics |
2 positions 70deg Push Button Switch, 30 VAC/dc, 15 mA, Key | Schneider Electric XB6DGC5B | RS Americas |
Where can I find additional details, specifications and documents for a XB6DGC5B?
Additional datasheets, footprints and schematics for XB6DGC5B are listed on our Part Details page. You can also find images and similar parts to XB6DGC5B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB6DGC5B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB6DGC5B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB6DGC5B fall under?
The XB6DGC5B is listed under Switches & Relays > Switches > Key - Keylock Operated Switches.
Can I view similar or alternative parts?
You can view similar parts to XB6DGC5B when available in the Key - Keylock Operated Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB6DGC5B you can contact the distributor directly for product support, shipping queries etc.
Is the XB6DGC5B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB6DGC5B have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for XB6DGC5B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB6DGC5B often in real-time on the comparison pages.
What if I can't find stock of XB6DGC5B?
You can fill out our help required form which you can use to request a quote for XB6DGC5B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.