Status: | Unknown |
---|---|
Series: | XB6 Series |
RoHS: | Compliant |
Product Range | XB6 Series |
---|---|
Contact Configuration | DPST-1NO, SPST-NC |
Switch Operation | On |
Switch Terminals | Quick Connect |
Contact Current Max | 1.5A |
Contact Voltage AC Nom | 240V |
RoHS Compliant | Yes |
16mm Selector Switch 3 Pos. 1NO 1NC | RS |
Switch, Selector, 1No/1Nc, 5A, 240V | Newark Electronics |
3 positions 60deg Push Button Switch 30 V ac/dc 15 mA Handle | Schneider Electric XB6DD235B | RS Americas |
ROTARY SWITCH, 3POS, 3A, 240V, 60DEG | Farnell |
Where can I find additional details, specifications and documents for a XB6DD235B?
Additional datasheets, footprints and schematics for XB6DD235B are listed on our Part Details page. You can also find images and similar parts to XB6DD235B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB6DD235B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB6DD235B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB6DD235B fall under?
The XB6DD235B is listed under Switches & Relays > Switches > Key - Keylock Operated Switches.
Can I view similar or alternative parts?
You can view similar parts to XB6DD235B when available in the Key - Keylock Operated Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB6DD235B you can contact the distributor directly for product support, shipping queries etc.
Is the XB6DD235B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XB6DD235B have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XB6DD235B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB6DD235B often in real-time on the comparison pages.
What if I can't find stock of XB6DD235B?
You can fill out our help required form which you can use to request a quote for XB6DD235B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.