Status: | Unknown |
---|---|
Series: | Harmony XB6 Series |
RoHS: | Unknown |
Prices starting from US$15.82
LED Colour | Red |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 16mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | IP66 NEMA 4X NEMA 13 |
Product Range | Harmony XB6 Series |
SVHC | No SVHC (07-Jul-2017) |
COMPLETE 16 MM PILOT LIGHT | RS |
Panel Mount Indicator Pilot Light LED 16mm Red 12-24V Harmony XB6 Series | Schneider Electric XB6AV4BB | RS Americas |
Control lamp | Transfer Multisort Elektronik |
Panel Mount Indicator, Led, 16Mm, Red, 24V | Newark Electronics |
PILOT LIGHT, 16MM, RED, 24V | element14 |
Where can I find additional details, specifications and documents for a XB6AV4BB?
Additional datasheets, footprints and schematics for XB6AV4BB are listed on our Part Details page. You can also find images and similar parts to XB6AV4BB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB6AV4BB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB6AV4BB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB6AV4BB fall under?
The XB6AV4BB is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB6AV4BB when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB6AV4BB you can contact the distributor directly for product support, shipping queries etc.
Is the XB6AV4BB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB6AV4BB have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for XB6AV4BB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB6AV4BB often in real-time on the comparison pages.
What if I can't find stock of XB6AV4BB?
You can fill out our help required form which you can use to request a quote for XB6AV4BB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.