Status: | Unknown |
---|---|
Series: | Harmony XB6 Series |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 16mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | IP66 NEMA 4X NEMA 13 |
Product Range | Harmony XB6 Series |
SVHC | No SVHC (07-Jul-2017) |
COMPLETE 16 MM PILOT LIGHT | RS |
Control lamp | Transfer Multisort Elektronik |
Panel Mount Pilot Light 16mm Green 12-24V QC/Solder Tabs Harmony XB6 Series | Schneider Electric XB6AV3BB | RS Americas |
Panel Mount Indicator, Led, 16Mm, Green, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a XB6AV3BB?
Additional datasheets, footprints and schematics for XB6AV3BB are listed on our Part Details page. You can also find images and similar parts to XB6AV3BB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB6AV3BB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB6AV3BB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB6AV3BB fall under?
The XB6AV3BB is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB6AV3BB when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB6AV3BB you can contact the distributor directly for product support, shipping queries etc.
Is the XB6AV3BB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB6AV3BB have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for XB6AV3BB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB6AV3BB often in real-time on the comparison pages.
What if I can't find stock of XB6AV3BB?
You can fill out our help required form which you can use to request a quote for XB6AV3BB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.