Status: | Unknown |
---|---|
Series: | XB6 Series |
RoHS: | Unknown |
Prices starting from US$13.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.37
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$17.89
|
12
in stock
|
Buy Now | |
element14
from US$13.32
|
12
in stock
|
Buy Now | |
Farnell
from US$16.90
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.34
|
10
in stock
|
Buy Now | |
RS Americas
from US$16.38
|
1
in stock
|
Buy Now |
LED Color | White |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 16mm |
Forward Current If | 15mA |
IP / NEMA Rating | IP65 |
Product Range | XB6 Series |
Colour | White |
RoHS Compliant | Yes |
Led Panel Indicator, 16Mm, Wht, 24V | Newark Electronics |
LED PANEL INDICATOR, 16MM, WHT, 24V | element14 |
Control lamp | Transfer Multisort Elektronik |
COMPLETE 16 MM PILOT LIGHT | RS |
Panel Mount Pilot Light 16mm White 12-24V QC/Solder Tabs Harmony XB6 Series | Schneider Electric XB6AV1BB | RS Americas |
Where can I find additional details, specifications and documents for a XB6AV1BB?
Additional datasheets, footprints and schematics for XB6AV1BB are listed on our Part Details page. You can also find images and similar parts to XB6AV1BB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB6AV1BB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB6AV1BB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB6AV1BB fall under?
The XB6AV1BB is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB6AV1BB when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB6AV1BB you can contact the distributor directly for product support, shipping queries etc.
Is the XB6AV1BB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB6AV1BB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for XB6AV1BB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB6AV1BB often in real-time on the comparison pages.
What if I can't find stock of XB6AV1BB?
You can fill out our help required form which you can use to request a quote for XB6AV1BB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.