Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switching Current Max | 200mA |
---|---|
Rated Supply Voltage | 24VDC |
Function of Module | Monostable |
Output Type | PNP |
Operator Type | Momentary |
Memory Capacity | 200 users |
Connection Method | Cable |
BIOMETRIC SWITCH, PNP, 0.2A, 24VDC, CABL | Farnell |
Biometric Switch, Monostable, Pnp, 24Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a XB5S4B2L2?
Additional datasheets, footprints and schematics for XB5S4B2L2 are listed on our Part Details page. You can also find images and similar parts to XB5S4B2L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB5S4B2L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB5S4B2L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB5S4B2L2 fall under?
The XB5S4B2L2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XB5S4B2L2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB5S4B2L2 you can contact the distributor directly for product support, shipping queries etc.
Is the XB5S4B2L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB5S4B2L2 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for XB5S4B2L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB5S4B2L2 often in real-time on the comparison pages.
What if I can't find stock of XB5S4B2L2?
You can fill out our help required form which you can use to request a quote for XB5S4B2L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.