Status: | Unknown |
---|---|
Series: | Harmony XB5 Series |
RoHS: | Unknown |
LED Colour | Orange |
---|---|
Operating Voltage | 240VAC |
Mounting Hole Dia | 22mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | IP66 IK05 NEMA 4X NEMA 13 |
Product Range | Harmony XB5 Series |
SVHC | No SVHC (07-Jul-2017) |
LED Pilot Light Complete ORANGE 230V | RS |
Pilot Light, 22Mm, Orange, 240Vac | Newark Electronics |
Pilot Light 22 mm Monolithic 230-240VAC LED Orange Harmony XB5EV Series | Schneider Electric XB5EVM5 | RS Americas |
PILOT LIGHT, 22MM, ORANGE, 240VAC | Farnell |
Where can I find additional details, specifications and documents for a XB5EVM5?
Additional datasheets, footprints and schematics for XB5EVM5 are listed on our Part Details page. You can also find images and similar parts to XB5EVM5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB5EVM5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB5EVM5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB5EVM5 fall under?
The XB5EVM5 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB5EVM5 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB5EVM5 you can contact the distributor directly for product support, shipping queries etc.
Is the XB5EVM5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB5EVM5 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XB5EVM5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB5EVM5 often in real-time on the comparison pages.
What if I can't find stock of XB5EVM5?
You can fill out our help required form which you can use to request a quote for XB5EVM5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.