Status: | Unknown |
---|---|
Series: | Harmony XB5 Series |
RoHS: | Unknown |
LED Colour | Blue |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 22mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | IP66 IK05 NEMA 4X NEMA 13 |
Product Range | Harmony XB5 Series |
SVHC | No SVHC (07-Jul-2017) |
LED Pilot Light Complete BLUE 24V | RS |
Pilot Light, 22Mm, Blue, 24Vdc | Newark Electronics |
Pilot Light 22 mm Monolithic 24 V AC/DC LED Blue Harmony XB5EV Series | Schneider Electric XB5EVB6 | RS Americas |
PILOT LIGHT, 22MM, BLUE, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XB5EVB6?
Additional datasheets, footprints and schematics for XB5EVB6 are listed on our Part Details page. You can also find images and similar parts to XB5EVB6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB5EVB6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB5EVB6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB5EVB6 fall under?
The XB5EVB6 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB5EVB6 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB5EVB6 you can contact the distributor directly for product support, shipping queries etc.
Is the XB5EVB6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB5EVB6 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XB5EVB6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB5EVB6 often in real-time on the comparison pages.
What if I can't find stock of XB5EVB6?
You can fill out our help required form which you can use to request a quote for XB5EVB6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.