Status: | Unknown |
---|---|
Series: | Harmony XB5 Series |
RoHS: | Unknown |
Prices starting from US$18.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.26
|
122
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.58
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$57.57
|
4
in stock
|
Buy Now | |
element14
from US$58.27
|
4
in stock
|
Buy Now | |
Farnell
from US$26.71
|
4
in stock
|
Buy Now | |
Conrad
from US$28.63
|
3
in stock
|
Buy Now | |
RS Americas
from US$65.06
|
1
in stock
|
Buy Now | |
Distrelec
from US$18.82
|
-
|
Buy Now |
LED Colour | White |
---|---|
Operating Voltage | 240VAC |
Mounting Hole Dia | 22mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | IP66 NEMA 4X NEMA 13 |
Product Range | Harmony XB5 Series |
SVHC | No SVHC (15-Jan-2018) |
LED PILOT LIGHT, XB5AVM1 | RS |
Control lamp | Transfer Multisort Elektronik |
Pilot Light, 22Mm, White, 240Vac | Newark Electronics |
PILOT LIGHT, 22MM, WHITE, 240VAC | element14 |
2021 Energy Efficiency Class: n.rel. | Conrad |
White LED Control station Indicator 22mm IP66 240 VAC Harmony XB5 Series | Schneider Electric XB5AVM1 | RS Americas |
Schneider Electric Light Indicator White, Complete, Plastic, Ø22mm, 230 ... 240V, IP69(K) | Distrelec |
Where can I find additional details, specifications and documents for a XB5AVM1?
Additional datasheets, footprints and schematics for XB5AVM1 are listed on our Part Details page. You can also find images and similar parts to XB5AVM1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB5AVM1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB5AVM1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB5AVM1 fall under?
The XB5AVM1 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB5AVM1 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB5AVM1 you can contact the distributor directly for product support, shipping queries etc.
Is the XB5AVM1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB5AVM1 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for XB5AVM1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB5AVM1 often in real-time on the comparison pages.
What if I can't find stock of XB5AVM1?
You can fill out our help required form which you can use to request a quote for XB5AVM1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.