Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.98
|
24
in stock
|
Buy Now | |
RS Americas
from US$65.06
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.51
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$98.31
|
-
|
Buy Now | |
element14
from US$20.40
|
-
|
Buy Now | |
Distrelec
from US$18.31
|
-
|
Buy Now | |
Farnell
from US$23.50
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | - |
Switch Operation | - |
Contact Current Max | 1.2A |
Contact Voltage AC Nom | 600V |
Illumination Colour | Green |
Contact Voltage DC Nom | - |
Switch Terminals | Screw |
SVHC | No SVHC (15-Jan-2018) |
IP / NEMA Rating | IP66 NEMA 4X NEMA 13 |
LED Colour | Green |
Mounting Hole Dia | 22mm |
Operating Voltage | 120VAC |
LED PILOT LIGHT, XB5AVG3 | RS |
Panel Mount Indicator LED 22mm 120 VAC Green Harmony XB5 Series | Schneider Electric XB5AVG3 | RS Americas |
Control lamp | Transfer Multisort Elektronik |
Panel Indicator, Green, 120Vac, 22Mm | Newark Electronics |
PANEL INDICATOR, GREEN, 120VAC, 22MM | element14 |
Schneider Electric LED IndicatorScrew Clamp Terminal LED Green AC 120V | Distrelec |
Where can I find additional details, specifications and documents for a XB5AVG3?
Additional datasheets, footprints and schematics for XB5AVG3 are listed on our Part Details page. You can also find images and similar parts to XB5AVG3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB5AVG3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB5AVG3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB5AVG3 fall under?
The XB5AVG3 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB5AVG3 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB5AVG3 you can contact the distributor directly for product support, shipping queries etc.
Is the XB5AVG3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB5AVG3 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for XB5AVG3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB5AVG3 often in real-time on the comparison pages.
What if I can't find stock of XB5AVG3?
You can fill out our help required form which you can use to request a quote for XB5AVG3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.