Status: | Unknown |
---|---|
Series: | XB5 Series |
RoHS: | Unknown |
Prices starting from US$12.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.60
|
62
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.77
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$46.00
|
8
in stock
|
Buy Now | |
element14
from US$79.64
|
8
in stock
|
Buy Now | |
Farnell
from US$14.97
|
8
in stock
|
Buy Now | |
RS Americas
from US$65.06
|
2
in stock
|
Buy Now | |
Distrelec
from US$18.10
|
2
in stock
|
Buy Now |
Product Range | XB5 Series |
---|---|
Contact Configuration | - |
Switch Operation | - |
Contact Current Max | - |
Contact Voltage AC Nom | 24V |
Illumination Colour | White |
Contact Voltage DC Nom | - |
Switch Terminals | Screw |
SVHC | No SVHC (15-Jan-2018) |
IP / NEMA Rating | IP66 NEMA 4X NEMA 13 |
LED Colour | White |
Mounting Hole Dia | 22mm |
Operating Voltage | 24V |
LED PILOT LIGHT, XB5AVB1 | RS |
Control lamp | Transfer Multisort Elektronik |
Panel Indicator, White, 24V, 22Mm | Newark Electronics |
PANEL INDICATOR, WHITE, 24V, 22MM | element14 |
Control Station Indicator 22mm Cutout White LED IP66 24V Harmony XB5 Series | Schneider Electric XB5AVB1 | RS Americas |
Schneider Electric Light Indicator White, Complete, Plastic, Ø22mm, 24V, IP69(K) | Distrelec |
Where can I find additional details, specifications and documents for a XB5AVB1?
Additional datasheets, footprints and schematics for XB5AVB1 are listed on our Part Details page. You can also find images and similar parts to XB5AVB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB5AVB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB5AVB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB5AVB1 fall under?
The XB5AVB1 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB5AVB1 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB5AVB1 you can contact the distributor directly for product support, shipping queries etc.
Is the XB5AVB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB5AVB1 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for XB5AVB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB5AVB1 often in real-time on the comparison pages.
What if I can't find stock of XB5AVB1?
You can fill out our help required form which you can use to request a quote for XB5AVB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.