Status: | Unknown |
---|---|
Series: | Harmony XB5 Series |
RoHS: | Unknown |
Prices starting from US$39.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.02
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$45.41
|
9
in stock
|
Buy Now | |
RS Americas
from US$39.76
|
7
in stock
|
Buy Now | |
Distrelec
from US$72.19
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$62.73
|
-
|
Buy Now | |
element14
from US$112.60
|
-
|
Buy Now | |
Farnell
from US$83.02
|
-
|
Buy Now |
Track Resistance | 1kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | Harmony XB5 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Knurled Knob |
Shaft Length | - |
SVHC | No SVHC (15-Jan-2018) |
HEAD AND POTENTIOMETER R1K | RS |
Potentiometer | Transfer Multisort Elektronik |
Potentiometer, Harmony 22mm, Plastic, 1K Ohms, 1W, Linear, 6mm Shaft | Schneider Electric XB5AD912R1K | RS Americas |
Schneider Electric Rotary Potentiometer 1kOhm 1W ± | Distrelec |
Potentiometer, Linear, 1K, 1W, Knob | Newark Electronics |
POTENTIOMETER, LINEAR, 1K, 1W, KNOB | element14 |
Where can I find additional details, specifications and documents for a XB5AD912R1K?
Additional datasheets, footprints and schematics for XB5AD912R1K are listed on our Part Details page. You can also find images and similar parts to XB5AD912R1K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB5AD912R1K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB5AD912R1K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB5AD912R1K fall under?
The XB5AD912R1K is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XB5AD912R1K when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB5AD912R1K you can contact the distributor directly for product support, shipping queries etc.
Is the XB5AD912R1K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB5AD912R1K have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for XB5AD912R1K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB5AD912R1K often in real-time on the comparison pages.
What if I can't find stock of XB5AD912R1K?
You can fill out our help required form which you can use to request a quote for XB5AD912R1K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.