Status: | Unknown |
---|---|
Series: | Harmony XB5 Series |
RoHS: | Unknown |
No distributors results available
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | Harmony XB5 Series |
Potentiometer Mounting | Panel Mount |
No. of Gangs | 1 |
Where can I find additional details, specifications and documents for a XB5AD912R10KC1?
Additional datasheets, footprints and schematics for XB5AD912R10KC1 are listed on our Part Details page. You can also find images and similar parts to XB5AD912R10KC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB5AD912R10KC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB5AD912R10KC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB5AD912R10KC1 fall under?
The XB5AD912R10KC1 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to XB5AD912R10KC1 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB5AD912R10KC1 you can contact the distributor directly for product support, shipping queries etc.
Is the XB5AD912R10KC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB5AD912R10KC1 have stock available?
There is no stock from authorised distributors for XB5AD912R10KC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB5AD912R10KC1 often in real-time on the comparison pages.
What if I can't find stock of XB5AD912R10KC1?
You can fill out our help required form which you can use to request a quote for XB5AD912R10KC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.