Status: | Unknown |
---|---|
Series: | Harmony XB5 Series |
RoHS: | Unknown |
Track Resistance | 100kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | Harmony XB5 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Knurled Knob |
Shaft Length | - |
SVHC | No SVHC (07-Jul-2017) |
HEAD AND POTENTIOMETER R100K | RS |
Potentiometer, Linear, 100K, 1W, Knob | Newark Electronics |
Potentiometer, Harmony 22mm, Plastic, 100K Ohms, 1W, Linear, 6mm Shaft | Schneider Electric XB5AD912R100K | RS Americas |
Schneider Electric Rotary Potentiometer 100kOhm 1W ± | Distrelec |
POTENTIOMETER, LINEAR, 100K, 1W, KNOB | Farnell |
Where can I find additional details, specifications and documents for a XB5AD912R100K?
Additional datasheets, footprints and schematics for XB5AD912R100K are listed on our Part Details page. You can also find images and similar parts to XB5AD912R100K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB5AD912R100K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB5AD912R100K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB5AD912R100K fall under?
The XB5AD912R100K is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XB5AD912R100K when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB5AD912R100K you can contact the distributor directly for product support, shipping queries etc.
Is the XB5AD912R100K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB5AD912R100K have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for XB5AD912R100K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB5AD912R100K often in real-time on the comparison pages.
What if I can't find stock of XB5AD912R100K?
You can fill out our help required form which you can use to request a quote for XB5AD912R100K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.