Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.61
|
120
in stock
|
Buy Now | |
RS Americas
from US$66.36
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.01
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$82.53
|
-
|
Buy Now | |
element14
from US$20.90
|
-
|
Buy Now | |
Distrelec
from US$30.26
|
-
|
Buy Now | |
Farnell
from US$25.10
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | - |
Switch Operation | - |
Contact Current Max | 1.2A |
Contact Voltage AC Nom | 600V |
Illumination Colour | Red |
Contact Voltage DC Nom | - |
Switch Terminals | Screw |
SVHC | No SVHC (15-Jan-2018) |
IP / NEMA Rating | IP66 NEMA 4X NEMA 13 |
LED Colour | Red |
Mounting Hole Dia | 22mm |
Operating Voltage | 120VAC |
Pilot Light Red LED 110V Plain Lens | RS |
Panel Mount Indicator Pushbutton Switch 120V 22mm Red Harmony XB4 Series | Schneider Electric XB4BVG4 | RS Americas |
Control lamp | Transfer Multisort Elektronik |
Panel Indicator, Red, 120Vac, 22Mm | Newark Electronics |
PANEL INDICATOR, RED, 120VAC, 22MM | element14 |
Schneider Electric LED IndicatorScrew Clamp Terminal LED Red AC 120V | Distrelec |
Where can I find additional details, specifications and documents for a XB4BVG4?
Additional datasheets, footprints and schematics for XB4BVG4 are listed on our Part Details page. You can also find images and similar parts to XB4BVG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB4BVG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB4BVG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB4BVG4 fall under?
The XB4BVG4 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB4BVG4 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB4BVG4 you can contact the distributor directly for product support, shipping queries etc.
Is the XB4BVG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB4BVG4 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for XB4BVG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB4BVG4 often in real-time on the comparison pages.
What if I can't find stock of XB4BVG4?
You can fill out our help required form which you can use to request a quote for XB4BVG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.