Status: | Unknown |
---|---|
Series: | XB4 Series |
RoHS: | Unknown |
Prices starting from US$16.56
Product Range | XB4 Series |
---|---|
Contact Configuration | - |
Switch Operation | - |
Contact Current Max | - |
Contact Voltage AC Nom | 24V |
Illumination Colour | Blue |
Contact Voltage DC Nom | - |
Switch Terminals | Screw |
SVHC | No SVHC (15-Jan-2018) |
IP / NEMA Rating | IP66 NEMA 4X NEMA 13 |
LED Colour | Blue |
Mounting Hole Dia | 22mm |
Operating Voltage | 24V |
DIRECT SUPPLY PILOT LIGHT, XB4BVB6 | RS |
Control lamp | Transfer Multisort Elektronik |
Complete Pilot Light Blue 24 V 22mm integral LED Harmony XB4 Series | Schneider Electric XB4BVB6 | RS Americas |
Panel Indicator, Blue, 24V, 22Mm | Newark Electronics |
PANEL INDICATOR, BLUE, 24V, 22MM | element14 |
Where can I find additional details, specifications and documents for a XB4BVB6?
Additional datasheets, footprints and schematics for XB4BVB6 are listed on our Part Details page. You can also find images and similar parts to XB4BVB6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB4BVB6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB4BVB6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB4BVB6 fall under?
The XB4BVB6 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB4BVB6 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB4BVB6 you can contact the distributor directly for product support, shipping queries etc.
Is the XB4BVB6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB4BVB6 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for XB4BVB6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB4BVB6 often in real-time on the comparison pages.
What if I can't find stock of XB4BVB6?
You can fill out our help required form which you can use to request a quote for XB4BVB6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.