Status: | Unknown |
---|---|
Series: | XB4 Series |
RoHS: | Unknown |
Prices starting from US$17.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.87
|
739
in stock
|
Buy Now | |
RS Americas
from US$65.06
|
69
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.77
|
38
in stock
|
Buy Now | |
Distrelec
from US$21.71
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$46.00
|
16
in stock
|
Buy Now | |
element14
from US$21.88
|
16
in stock
|
Buy Now | |
Farnell
from US$17.67
|
16
in stock
|
Buy Now | |
Conrad
from US$26.59
|
7
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
4
in stock
|
Buy Now |
Product Range | XB4 Series |
---|---|
Contact Configuration | - |
Switch Operation | - |
Contact Current Max | - |
Contact Voltage AC Nom | 24V |
Illumination Colour | Red |
Contact Voltage DC Nom | 24V |
Switch Terminals | Screw |
SVHC | No SVHC (15-Jan-2018) |
IP / NEMA Rating | IP66 NEMA 4X NEMA 13 |
LED Colour | Red |
Mounting Hole Dia | 22mm |
Operating Voltage | 24V |
Pilot Light Red LED 24V Plain Lens | RS |
Panel Mount Indicator Pilot Light Red LED 24 V 22mm Harmony XB4 Series | Schneider Electric XB4BVB4 | RS Americas |
Control lamp | Transfer Multisort Elektronik |
Schneider Electric Light Indicator Red, Complete, Metal, Ø22mm, 24V, IP69(K) | Distrelec |
Panel Indicator, Red, 24V, 22Mm | Newark Electronics |
PANEL INDICATOR, RED, 24V, 22MM | element14 |
2021 Energy Efficiency Class: n.rel. | Conrad |
Pilot Light | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a XB4BVB4?
Additional datasheets, footprints and schematics for XB4BVB4 are listed on our Part Details page. You can also find images and similar parts to XB4BVB4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB4BVB4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB4BVB4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB4BVB4 fall under?
The XB4BVB4 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to XB4BVB4 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB4BVB4 you can contact the distributor directly for product support, shipping queries etc.
Is the XB4BVB4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB4BVB4 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for XB4BVB4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB4BVB4 often in real-time on the comparison pages.
What if I can't find stock of XB4BVB4?
You can fill out our help required form which you can use to request a quote for XB4BVB4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.